Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$236.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$269.74
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$270.83
|
13
in stock
|
Buy Now | |
element14
from US$315.47
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$418.52
|
9
in stock
|
Buy Now | |
Distrelec
from US$380.20
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$300.00
|
3
in stock
|
Buy Now | |
Conrad
from US$540.86
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$300.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$236.00
|
-
|
Buy Now | |
RS Americas
from US$428.27
|
-
|
Buy Now | |
Boersig
from US$339.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Crimp Tool, Ratchet, 20-14Awg Contact Rohs Compliant: Na |Amp Te Connectivity 58637-1 | Newark Electronics |
CRIMP TOOL, RATCHET, 20-14AWG CONTACT | element14 |
Punches&Dies PRO-CRIMP TL&DIE 20-14 UMNL | Rapid Electronics |
TE Connectivity - AMP Crimp Tool PRO-CRIMP TL & DIE 20-14 UMNL | Distrelec |
PRO-CRIMP TL & DIE 20-14 UMNL | Heilind Electronics |
Hand-held tool for Universal MATE-N-LOK UNIVERSAL MATE-N-LOK 58637-1 TE Connectivity Content: 1 pcThis text is machine translated. | Conrad |
AMP58637-1 | Avnet America |
PROCRIMP TL & DIE 20-14 UMNL | TE Connectivity 58637-1 | RS Americas |
Where can I find additional details, specifications and documents for a 58637-1?
Additional datasheets, footprints and schematics for 58637-1 are listed on our Part Details page. You can also find images and similar parts to 58637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58637-1 fall under?
The 58637-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58637-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58637-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 58637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58637-1 often in real-time on the comparison pages.
What if I can't find stock of 58637-1?
You can fill out our help required form which you can use to request a quote for 58637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.