Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$128.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$128.53
|
No stock
|
Buy Now | |
RS Americas
from US$267.15
|
17
in stock
|
Buy Now | |
Future Electronics
from US$241.48
|
10
in stock
|
Buy Now | |
Powell Electronics
from US$256.17
|
10
in stock
|
Buy Now | |
Conrad
from US$599.64
|
10
in stock
|
Buy Now | |
Distrelec
from US$335.76
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$254.50
|
-
|
Buy Now | |
Avnet America
from US$306.80
|
-
|
Buy Now | |
element14
from US$280.99
|
-
|
Buy Now | |
Boersig
from US$339.75
|
-
|
Buy Now | |
Carlton-Bates
from US$278.67
|
-
|
Buy Now | |
TE Store
from US$319.00
|
-
|
Buy Now | |
Farnell
from US$266.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Crimper, 24-18 AWG, Universal MATE-N-LOK II, 90548-2 Die, PRO-CRIMPER III | TE Connectivity 90548-1 | RS Americas |
18-24 AWG Side Entry Hand Crimping Tool Assembly | Future Electronics |
Hand pliers for Micro-Mate-N-Lok UNIVERSAL MATE-N-LOK 90548-1 TE Connectivity Content: 1 pcThis text is machine translated. | Conrad |
TE Connectivity - AMP Crimp Tool ASSY PRO-CRIMPER UNIV M-N-L | Distrelec |
ER - PRO-CRIMPER II FOR CONTAC | RS |
Crimp Tool, Ratchet, 24-18Awg Rohs Compliant: Na |Amp Te Connectivity 90548-1 | Newark Electronics |
Hand Tool Assembly And Die Assembly | Avnet America |
Ratchet Hand Crimping Tool Crimper 24-18 AWG | Carlton-Bates |
ASSY PRO-CRIMPER UNIV M-N-L Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90548-1 | Internal Number: 90548-1 | TE Connectivity | TE Store |
CRIMP TOOL, RATCHET, 24-18AWG | Farnell |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 905 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Universal MATE-N-LOK 18-24AWG Contacts |
Product Range | Te Connectivity / Amp 905 |
Crimp Size | 24AWG to 18AWG |
Where can I find additional details, specifications and documents for a 90548-1?
Additional datasheets, footprints and schematics for 90548-1 are listed on our Part Details page. You can also find images and similar parts to 90548-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90548-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90548-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90548-1 fall under?
The 90548-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90548-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90548-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90548-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90548-1 have stock available?
Authorised distributors including RS Americas, Future Electronics, Powell Electronics, Conrad and Distrelec have stock available or on a lead time for 90548-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90548-1 often in real-time on the comparison pages.
What if I can't find stock of 90548-1?
You can fill out our help required form which you can use to request a quote for 90548-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.