Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
No stock
|
Buy Now | |
RS Americas
from US$0.44
|
35,000
in stock
|
Buy Now | |
TE Store
from US$0.42
|
10,731
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 7A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Mating Pin Diameter | 2.18mm, .086in |
Wire Size | .2 – 1mm², 24 – 18AWG |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Standard Universal MATE-N-LOK(Socket) |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
Contact Universal MATE-N-LOK II 19A 600 VAC 0.25 in. 0.086 in. 24-18 AWG | TE Connectivity 1-770009-0 | RS Americas |
UMNL II PIN AUSN/NI/BR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Pin Gold Tin 600 VAC | Connector Contact | Part Number: 1-770009-0 | Internal Number: 1-770009-0 | TE Connectivity | TE Store |
Contact, Pin, Crimp, 18Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Receptacle Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-770009-0?
Additional datasheets, footprints and schematics for 1-770009-0 are listed on our Part Details page. You can also find images and similar parts to 1-770009-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770009-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770009-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770009-0 fall under?
The 1-770009-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-770009-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770009-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770009-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770009-0 have stock available?
Authorised distributors including RS Americas, TE Store, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1-770009-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770009-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770009-0?
You can fill out our help required form which you can use to request a quote for 1-770009-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.