Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5,659
in stock
|
Buy Now | |
element14
from US$0.22
|
5,659
in stock
|
Buy Now | |
Farnell
from US$0.24
|
5,659
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
4,948
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
3,980
in stock
|
Buy Now | |
TE Store
from US$0.19
|
3,581
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
2,070
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
483
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
68
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 7A |
Mating Pin Diameter | 2.18mm, .086in |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Wire Size | .2 – 1mm², 24 – 18AWG |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Standard Universal MATE-N-LOK(Socket) |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
Pin&Socket Connectors PIN 24-18 TIN | Rapid Electronics |
TE Connectivity UMNL II PIN PTPBR LP 24-18 Connector Acc | Distrelec |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
Universal MATE-N-LOK II 24-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
MATE-N-LOK II Contacts-Pre-tinned Brass Pin for 24-18 AWG | TE Connectivity 770252-1 | RS Americas |
UMNL II PIN PTPBR LP 24-18 Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770252-1 | Internal Number: 770252-1 | TE Connectivity | TE Store |
MATE-N-LOK II, Contacts-Pre-tinned Brass | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 770252-1?
Additional datasheets, footprints and schematics for 770252-1 are listed on our Part Details page. You can also find images and similar parts to 770252-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770252-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770252-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770252-1 fall under?
The 770252-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770252-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770252-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770252-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770252-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 770252-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770252-1 often in real-time on the comparison pages.
What if I can't find stock of 770252-1?
You can fill out our help required form which you can use to request a quote for 770252-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.