Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
20,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
880,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
880,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
880,000
in stock
|
Buy Now | |
element14
from US$0.08
|
20,800
in stock
|
Buy Now | |
TE Store
from US$0.08
|
20,043
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
18,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
12,222
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
4,375
in stock
|
Buy Now | |
Future Electronics
from US$0.0477
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0471
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .086in, 2.18mm |
Wire Size | .2 – 1mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Standard Universal MATE-N-LOK(Socket) |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
TE Connectivity - AMP Power Contact UMNL II PIN PTPBR | Distrelec |
CONTACT, PIN, 18AWG, CRIMP | element14 |
UMNL II PIN PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770009-1 | Internal Number: 770009-1 | TE Connectivity | TE Store |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
Universal MATE-N-LOK II PCB Connector Contact Male Crimp Pre-Tin Plating | TE Connectivity 770009-1 | RS Americas |
Universal MATE-N-LOK II 24-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770009-1?
Additional datasheets, footprints and schematics for 770009-1 are listed on our Part Details page. You can also find images and similar parts to 770009-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770009-1 fall under?
The 770009-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770009-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770009-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770009-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770009-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 770009-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770009-1 often in real-time on the comparison pages.
What if I can't find stock of 770009-1?
You can fill out our help required form which you can use to request a quote for 770009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.