Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.89
|
1,206
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
1,206
in stock
|
Buy Now | |
Rapid Electronics
from US$2.32
|
1,206
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
1,206
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now |
Contact Retention Within Housing | Without |
---|---|
Underplate Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 2.18mm, .086in |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Wire Size | 24 – 18AWG, .2 – 1mm² |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Standard Universal MATE-N-LOK(Pin) |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
Pin & Socket Connectors Socket 24-18 Gold |Amp Te Connectivity 770253-4 | Newark Electronics |
Pin&Socket Connectors SOCKET 24-18 GOLD | Rapid Electronics |
TE Connectivity - AMP Contacts UMNL II SOK SNAUNIPHBZ LP24-18 | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Universal MATE-N-LOK II, 19 A, 600 VAC, 0.25 in., 0.086 in., AMP | TE Connectivity 770253-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK II Housings |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770253-4?
Additional datasheets, footprints and schematics for 770253-4 are listed on our Part Details page. You can also find images and similar parts to 770253-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770253-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770253-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770253-4 fall under?
The 770253-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770253-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770253-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 770253-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770253-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 770253-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770253-4 often in real-time on the comparison pages.
What if I can't find stock of 770253-4?
You can fill out our help required form which you can use to request a quote for 770253-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.