Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Tool Type | Straight Action Hand Tool |
Ratchet Configuration | Operator Releasable & Adjustable |
Power Type | Manual |
Certification | Cannot be Certified |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
CRIMP HAND TOOL, MATE-N-LOK CONTACT | element14 |
Crimp Hand Tool, Mate-N-Lok Contact | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP MATE-N-LOK Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1579024-8?
Additional datasheets, footprints and schematics for 1579024-8 are listed on our Part Details page. You can also find images and similar parts to 1579024-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1579024-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1579024-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1579024-8 fall under?
The 1579024-8 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1579024-8 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1579024-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1579024-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1579024-8 have stock available?
Authorised distributors including element14, Farnell, Boersig, Newark Electronics and Avnet America have stock available or on a lead time for 1579024-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1579024-8 often in real-time on the comparison pages.
What if I can't find stock of 1579024-8?
You can fill out our help required form which you can use to request a quote for 1579024-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.