Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Signal Positions | 0 |
Row-to-Row Spacing | .25in, 6.35mm |
Number of Rows | 2 |
Number of Power Positions | 6 |
Contact Retention | Without |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 30 – 10AWG, .05 – 5.26mm² |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | With |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Sockets |
Packaging Method | Carton |
Packaging Quantity | 1 |
Contact Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 5.08mm, .2in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P Umnl Cap Test Assy 94Vo Rohs Compliant: Yes |Amp Te Connectivity 350849-6 | Newark Electronics |
Conn Housing RCP 6 POS 6.35mm Crimp ST Cable Mount One Piece | Avnet America |
Connector, 06P Umnl Cap Test Assy 94Vo | TE Connectivity 350849-6 | RS Americas |
TE Connectivity 06P UMNL CAP TEST ASSY 94VO Combination | Distrelec |
Where can I find additional details, specifications and documents for a 350849-6?
Additional datasheets, footprints and schematics for 350849-6 are listed on our Part Details page. You can also find images and similar parts to 350849-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350849-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350849-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350849-6 fall under?
The 350849-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350849-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350849-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 350849-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350849-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 350849-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350849-6 often in real-time on the comparison pages.
What if I can't find stock of 350849-6?
You can fill out our help required form which you can use to request a quote for 350849-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.