Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.89
|
2,300
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
721
in stock
|
Buy Now | |
element14
from US$1.04
|
721
in stock
|
Buy Now | |
Farnell
from US$1.09
|
721
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
600
in stock
|
Buy Now | |
TE Store
from US$1.08
|
486
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
270
in stock
|
Buy Now | |
RS
from US$1.11
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
133
in stock
|
Buy Now | |
Boersig
from US$1.02
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
64
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,100
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
Avnet Asia
from US$1.08
|
-
|
Buy Now | |
Distrelec
from US$1.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Power Positions | 6 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A, 10A |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Retention | Without |
Contact Layout | Matrix |
Width | .55in, 13.97mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | 20.32mm, .8in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | With |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Universal MATE-N-LOK 6 Position Dual Row Through-Hole Straight Header | Future Electronics |
2X03P UMNL PIN HDR STR V0 | TTI Europe |
Wire-To-Board Connector, Vertical, Universal Mate-N-Lok Series, Through Hole, Header, 6, 6.35 Mm Rohs Compliant: Yes |Amp Te Connectivity 350711-1 | Newark Electronics |
HEADER, VERTICAL, DUAL ROW, 6WAY, 6.35MM | element14 |
Socket | Transfer Multisort Elektronik |
06P UMNL PIN HDR ASSY 94V0 Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 350711-1 | Internal Number: 350711-1 | 6.35 mm | TE Connectivity | TE Store |
Conn Power HDR 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
6 way vertical mounted PCB pin header | RS |
Pin&Socket Connectors 6 POS STD TAIL PIN | Rapid Electronics |
Conn | RS Americas |
TE Connectivity - AMP Housing, Receptacle, Poles - 6, Rows - 2 | Distrelec |
06P UMNL PIN HDR ASSY 94VO | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 12A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 350711-1?
Additional datasheets, footprints and schematics for 350711-1 are listed on our Part Details page. You can also find images and similar parts to 350711-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350711-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350711-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350711-1 fall under?
The 350711-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350711-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350711-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350711-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350711-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 350711-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350711-1 often in real-time on the comparison pages.
What if I can't find stock of 350711-1?
You can fill out our help required form which you can use to request a quote for 350711-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.