Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
1,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
1,355
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
1,355
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
1,355
in stock
|
Buy Now | |
Farnell
from US$1.27
|
1,100
in stock
|
Buy Now | |
TE Store
from US$1.17
|
442
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Layout | Matrix |
PCB Thickness (Recommended) | .125in, 3.18mm |
Length | 20.32mm |
Width | 20.32mm |
Height | 13.97mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .149in, 3.81mm |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors 06P Umnl Hdr Assy Po |Amp Te Connectivity 643424-1 | Newark Electronics |
Pin&Socket Connectors 06P UMNL HDR ASSY PO | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P UMNL HDR ASSY POL 94VO | Distrelec |
CONN, HEADER, 6POS, 2ROW, 6.35MM, TH | Farnell |
06P UMNL HDR ASSY POL 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 643424-1 | Internal Number: 643424-1 | 6.35 mm | TE Connectivity | TE Store |
Header Vert pcb 6 way Pin Mate-n-Lok | RS |
Universal MATE-N-LOK 6 Position Dual Row Through Hole Straight Header | Future Electronics |
Conn Power SKT 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 643424-1?
Additional datasheets, footprints and schematics for 643424-1 are listed on our Part Details page. You can also find images and similar parts to 643424-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643424-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643424-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643424-1 fall under?
The 643424-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643424-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643424-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643424-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643424-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 643424-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643424-1 often in real-time on the comparison pages.
What if I can't find stock of 643424-1?
You can fill out our help required form which you can use to request a quote for 643424-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.