Contact Type | Socket |
---|---|
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .059 – .094in, 1.5 – 2.39mm |
Wire Size | .33 – .82mm², 22 – 18AWG |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Plug Housing |
Comment | With locking lance. |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL SOCKET 22-18 AWG SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Contact Retention Within Housing: With Wire Size: 22 – 18 AWG Socket Tin Pre-Tin With | Connector Contact | Part Number: 794137-1 | Internal Number: 794137-1 | 22 – 18 AWG | TE Connectivity | TE Store |
Mini Umnl Socket 22-18 Awg Sn Rohs Compliant: Yes |Amp Te Connectivity 794137-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 794137-1?
Additional datasheets, footprints and schematics for 794137-1 are listed on our Part Details page. You can also find images and similar parts to 794137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794137-1 fall under?
The 794137-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794137-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794137-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 794137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794137-1 often in real-time on the comparison pages.
What if I can't find stock of 794137-1?
You can fill out our help required form which you can use to request a quote for 794137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.