Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1177342,
1302116 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
40,988
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
40,988
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
40,988
in stock
|
Buy Now | |
Farnell
from US$0.41
|
32,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,052
in stock
|
Buy Now | |
element14
from US$0.37
|
1,052
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
251
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
72
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Orientation | Straight |
Contact Current Rating (Max) | 7A |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Wire Size | 3 – 6mm², 12 – 10AWG |
Accepts Wire Insulation Diameter Range | .2in, 5.08mm |
Mating Pin Diameter | 2.18mm, .086in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Standard Universal MATE-N-LOK(Socket) |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
Pin&Socket Connectors PIN 12-10 TIN | Rapid Electronics |
TE Connectivity UMNL II PIN PTPPHBZ LP 12-10 Pin & Socke | Distrelec |
CONTACT, PIN, 10AWG, SOLDER | Farnell |
Contact, Pin, 12-10Awg, Crimp | Newark Electronics |
CONTACT, PIN, 12-10AWG, CRIMP | element14 |
MATE-N-LOK II Contacts-Pre-Tinned Brass Pin for 12-10 AWG | TE Connectivity 770246-3 | RS Americas |
MATE-N-LOK II, Contacts-Pre-Tinned Brass | RS |
Universal MATE-N-LOK II 12-10 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 12AWG |
Where can I find additional details, specifications and documents for a 770246-3?
Additional datasheets, footprints and schematics for 770246-3 are listed on our Part Details page. You can also find images and similar parts to 770246-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770246-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770246-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770246-3 fall under?
The 770246-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770246-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770246-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770246-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770246-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 770246-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770246-3 often in real-time on the comparison pages.
What if I can't find stock of 770246-3?
You can fill out our help required form which you can use to request a quote for 770246-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.