Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1191956 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
RS Americas
from US$0.31
|
8,676
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
4,711
in stock
|
Buy Now | |
element14
from US$0.42
|
4,711
in stock
|
Buy Now | |
Farnell
from US$0.52
|
4,711
in stock
|
Buy Now | |
TE Store
from US$0.44
|
3,177
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
1,363
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
318
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Orientation | Straight |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Mating Pin Diameter | 2.18mm, .086in |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Standard Universal MATE-N-LOK(Pin) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
MATE-N-LOK II Contacts-Pre-Tinned Brass Socket for 12-10 AWG | TE Connectivity 770247-3 | RS Americas |
Contact, Socket, 12-10Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 12-10AWG, CRIMP | element14 |
UMNL II SOK PTPPHBZ LP 12-10 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770247-3 | Internal Number: 770247-3 | Alias Number: 1191956 | TE Connectivity | TE Store |
MATE-N-LOK II, Contacts-Pre-Tinned Brass | RS |
Universal MATE-N-LOK II 12-10 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 770247-3?
Additional datasheets, footprints and schematics for 770247-3 are listed on our Part Details page. You can also find images and similar parts to 770247-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770247-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770247-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770247-3 fall under?
The 770247-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770247-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770247-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770247-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770247-3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 770247-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770247-3 often in real-time on the comparison pages.
What if I can't find stock of 770247-3?
You can fill out our help required form which you can use to request a quote for 770247-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.