Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Current Rating (Max) | 7A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | 2.18mm, .086in |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
Umnl Ii Pin Duplx Ausn/Ni/Phbz Rohs Compliant: Yes |Amp Te Connectivity 1-770003-0 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Umnl Ii Pin Duplx Ausn/Ni/Phbz | TE Connectivity 1-770003-0 | RS Americas |
Special Order: UMNL II PIN DUPLX AUSN/NI/PHBZ Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Pin Gold Tin 600 VAC | Connector Contact | Part Number: 1-770003-0 | Internal Number: 1-770003-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-770003-0?
Additional datasheets, footprints and schematics for 1-770003-0 are listed on our Part Details page. You can also find images and similar parts to 1-770003-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770003-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770003-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770003-0 fall under?
The 1-770003-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-770003-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770003-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770003-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770003-0 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-770003-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770003-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770003-0?
You can fill out our help required form which you can use to request a quote for 1-770003-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.