Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
9,789
in stock
|
Buy Now | |
Farnell
from US$0.62
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
9,789
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
9,789
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
9,789
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 7A |
Wire Size | 30 – 26AWG, .05 – .13mm² |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | .81 – 1.45mm, .032 – .057in |
Operating Voltage | 600VAC |
CSA File Number | LR 7189 |
UL File Number | E28476 |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Standard Universal MATE-N-LOK(Pin) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
CONTACT, SOCKET, CRIMP, 26-30AWG | Farnell |
Pin & Socket Connectors Umnlii Skt 30-26 Phbr/Au |Amp Te Connectivity 770012-6 | Newark Electronics |
Pin&Socket Connectors UMNLII SKT 30-26 PHBR/AU | Rapid Electronics |
TE Connectivity - AMP Power Contact UMNL II SOK SELECT AU/PHBZ | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, Umnl Ii Sok Select Au/Phbz | TE Connectivity 770012-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Plug Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770012-6?
Additional datasheets, footprints and schematics for 770012-6 are listed on our Part Details page. You can also find images and similar parts to 770012-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770012-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770012-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770012-6 fall under?
The 770012-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770012-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770012-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 770012-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770012-6 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 770012-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770012-6 often in real-time on the comparison pages.
What if I can't find stock of 770012-6?
You can fill out our help required form which you can use to request a quote for 770012-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.