Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0047387-7,
C18396-000 |
Prices starting from US$986.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,816.37
|
6
in stock
|
Buy Now | |
TE Store
from US$1,199.30
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$1,552.14
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,376.02
|
1
in stock
|
Buy Now | |
element14
from US$1,444.62
|
1
in stock
|
Buy Now | |
Farnell
from US$986.05
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,158.76
|
-
|
Buy Now | |
RS Americas
from US$1,169.55
|
-
|
Buy Now | |
Boersig
from US$1,416.79
|
-
|
Buy Now | |
TTI Europe
from US$1,090.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
DAHT PG PIDG 16-12 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 47387-7 | Internal Number: 47387-7 | Alias Number: AMPS-0-0047387-7 | TE Connectivity | TE Store |
Hand crimp tool, PIDG,PLASTI-GRIP,blue | RS |
Crimpers/Crimping Tools 16-14 PIDG D.A.H.T. | Rapid Electronics |
Hand Crimp Tool, 16-14 Awg Terminal | Newark Electronics |
HAND CRIMP TOOL, 16-14 AWG TERMINAL | element14 |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
CERTI-CRIMP Crimp Tool, PIDG Splices/Terms, Plasti-Grip Terms,16 to 14AWGWire Size | TE Connectivity 47387-7 | RS Americas |
16-14 PIDG D.A.H.T. ASSY | TTI Europe |
Status: | Unknown |
---|---|
Series: | CERTI-CRIMP Series |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP PLASTI-GRIP Series 16-14 AWG Terminals |
Product Range | CERTI-CRIMP Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 47387-7?
Additional datasheets, footprints and schematics for 47387-7 are listed on our Part Details page. You can also find images and similar parts to 47387-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47387-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47387-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47387-7 fall under?
The 47387-7 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47387-7 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47387-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 47387-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47387-7 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 47387-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47387-7 often in real-time on the comparison pages.
What if I can't find stock of 47387-7?
You can fill out our help required form which you can use to request a quote for 47387-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.