Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
1,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
11,389
in stock
|
Buy Now | |
Farnell
from US$0.25
|
11,389
in stock
|
Buy Now | |
element14
from US$0.21
|
10,789
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
7,365
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
1,718
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
764
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
763
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
649
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .996g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | .737in, 18.7mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | 3.51mm, .138in |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | M3.5, #6 |
Shape Description | SPADE-024 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Fork Tongue, #6, 14Awg, Blue | Newark Electronics |
TERMINAL, FORK TONGUE, #6, 14AWG, BLUE | Farnell |
TERMINAL,PIDG SPD FLG 16-14 6 | Heilind Electronics |
Spade terminal,PIDG,blue,AWG 16-14, M3.5 | RS |
TE 320861 Terminal Spade Flanged M3.5 Stud Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP Solistrand Terminal SPD FLG 2mm2 %236 | Distrelec |
Terminal Spade Tongue, Flange Mount, 16-14AWG, Stud Size 6, Blue, Amp Series | TE Connectivity 320861 | RS Americas |
Flanged Spade Tongue Terminal 14-16AWG 18.72mm 6.2mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG SPD FLG 16-14 6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spade Flange Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 320861 | Internal Number: 320861 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 320861?
Additional datasheets, footprints and schematics for 320861 are listed on our Part Details page. You can also find images and similar parts to 320861 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320861 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320861 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320861 fall under?
The 320861 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320861 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320861 you can contact the distributor directly for product support, shipping queries etc.
Is the 320861 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320861 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 320861.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320861 often in real-time on the comparison pages.
What if I can't find stock of 320861?
You can fill out our help required form which you can use to request a quote for 320861 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.