Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F21866-000,
AMPS-0-0034167-0 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
6,101
in stock
|
Buy Now | |
element14
from US$0.22
|
6,101
in stock
|
Buy Now | |
Farnell
from US$0.22
|
6,101
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
2,476
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TE Store
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .898g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 5mm, .197in |
Overall Length | .92in, 23.37mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminal, Spade Tongue, #10, 14Awg, Blu | Newark Electronics |
CRIMP TERMINAL, SPADE, PLASTI-GRIP | element14 |
Terminal Spade Tongue, 16-14AWG, Stud Size 10, Crimp, Blue, Plasti-Grip Series | TE Connectivity 34167 | RS Americas |
Spade terminal, PLASTI-GRIP, blue, M5 | RS |
Spade Tongue Terminal 14-16AWG 23.37mm 9.78mm Tin Loose Piece | Avnet America |
TERMINAL,PG SPD 16-14 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 34167 | Internal Number: 34167 | Alias Number: AMPS-0-0034167-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10, 10 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 34167?
Additional datasheets, footprints and schematics for 34167 are listed on our Part Details page. You can also find images and similar parts to 34167 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34167 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34167 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34167 fall under?
The 34167 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34167 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34167 you can contact the distributor directly for product support, shipping queries etc.
Is the 34167 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34167 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 34167.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34167 often in real-time on the comparison pages.
What if I can't find stock of 34167?
You can fill out our help required form which you can use to request a quote for 34167 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.