Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,099.37
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.91
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$2,155.85
|
35
in stock
|
Buy Now | |
element14
from US$1,902.45
|
35
in stock
|
Buy Now | |
Farnell
from US$2,294.25
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$2,380.38
|
16
in stock
|
Buy Now | |
Powell Electronics
from US$1,972.43
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$2,390.00
|
8
in stock
|
Buy Now | |
Distrelec
from US$1,854.83
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$2,250.00
|
7
in stock
|
Buy Now | |
TE Store
from US$2,151.93
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2,250.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$2,082.09
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2,031.30
|
-
|
Buy Now | |
Avnet America
from US$1,805.40
|
-
|
Buy Now | |
Boersig
from US$2,530.75
|
-
|
Buy Now | |
Richardson RFPD
from US$1,800.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | T Head Hand Tool |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Grade | Premium Crimp Tooling |
Crimp Tool, Pidg, Strato-Therm, Plasti-Grip Terminals | Newark Electronics |
CRIMP TOOL, PIDG, STRATO-THERM, PLASTI-GRIP TERMINALS | element14 |
Crimpers/Crimping Tools T-HD HT PIDG 22-14 AWG | Rapid Electronics |
TE Connectivity Crimping Stripping Cutting Tools & Drill | Distrelec |
T-HD HT, PIDG 22-14 | Heilind Electronics |
T-HEAD PIDG 26-14 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: MIL Spec TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool MIL Spec | Hand Crimping Tool | Part Number: 59250 | Internal Number: 59250 | TE Connectivity | TE Store |
Crimping Tool, T-Head, Ratchet, Long Handle, 26-24 AWG, 22-16 AWG, 16-14 AWG | TE Connectivity 59250 | RS Americas |
Crimper,T-HeadRatchet,22-14AWG,PIDG | RS |
Hand Crimper Tool Terminals | Future Electronics |
Connector Removal Tool | Avnet America |
T-HEAD PIDG 26-14 ASSY | Boersig |
INTERCONNECT TOOL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | CERTI-CRIMP Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP PIDG STRATO-THERM & PLASTI-GRIP Series 22-14AWG Terminals & Splices |
Product Range | CERTI-CRIMP Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 59250?
Additional datasheets, footprints and schematics for 59250 are listed on our Part Details page. You can also find images and similar parts to 59250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59250 fall under?
The 59250 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59250 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59250 you can contact the distributor directly for product support, shipping queries etc.
Is the 59250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59250 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 59250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59250 often in real-time on the comparison pages.
What if I can't find stock of 59250?
You can fill out our help required form which you can use to request a quote for 59250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.