Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$233.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$932.75
|
11
in stock
|
Buy Now | |
TTI Europe
from US$761.67
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1,411.63
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1,235.12
|
-
|
Buy Now | |
Avnet America
from US$746.23
|
-
|
Buy Now | |
RS Americas
from US$958.09
|
-
|
Buy Now | |
element14
from US$1,327.75
|
-
|
Buy Now | |
Boersig
from US$1,059.67
|
-
|
Buy Now | |
Farnell
from US$233.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec, UL/CSA |
Power Type | Manual, Battery |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Certification | Yes – Certificate Included |
Crimp tool for 16-14 PIDG D.A.H.T. ASSY. | RS |
Other Tools 16-14 PIDG D.A.H.T. | Rapid Electronics |
Crimp Tool, Ratchet, 16-14 Awg Terminal | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Tooling, 16-14 Pidg D.A.H.T. Assy. | TE Connectivity 525691 | RS Americas |
CRIMP TOOL, RATCHET, 16-14 AWG TERMINAL | element14 |
DAHT PG PIDG 16-14 ASSY | Boersig |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP PIDG Series 16-14AWG Terminals |
Product Range | PIDG Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 525691?
Additional datasheets, footprints and schematics for 525691 are listed on our Part Details page. You can also find images and similar parts to 525691 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 525691 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 525691 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 525691 fall under?
The 525691 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 525691 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 525691 you can contact the distributor directly for product support, shipping queries etc.
Is the 525691 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 525691 have stock available?
Authorised distributors including RS, TTI Europe, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 525691.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 525691 often in real-time on the comparison pages.
What if I can't find stock of 525691?
You can fill out our help required form which you can use to request a quote for 525691 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.