Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E03106-000,
AMPS-0-0047387-0 |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$927.97
|
7
in stock
|
Buy Now | |
RS Americas
from US$4.16
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$968.58
|
7
in stock
|
Buy Now | |
element14
from US$998.59
|
7
in stock
|
Buy Now | |
Powell Electronics
from US$1,102.88
|
4
in stock
|
Buy Now | |
TE Store
from US$919.91
|
3
in stock
|
Buy Now | |
Future Electronics
from US$944.43
|
-
|
Buy Now | |
Avnet America
from US$834.02
|
-
|
Buy Now | |
Boersig
from US$1,114.42
|
-
|
Buy Now | |
Distrelec
from US$817.17
|
-
|
Buy Now | |
TTI Europe
from US$923.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
Crimp Tool, Pidg, 16-14/20-16 Awg | Newark Electronics |
CRIMP TOOL, PIDG, 16-14/20-16 AWG | element14 |
DAHT PG PIDG 20-14 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Hand Crimping Tool | Part Number: 47387 | Internal Number: 47387 | Alias Number: AMPS-0-0047387-0 | TE Connectivity | TE Store |
16-14 AWG Insulation Support Plasti-Grip Handle Crimp Terminal Tool | Future Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
P.I.D.G. DAHT 16-14 | Boersig |
TE Connectivity - AMP DAHT PG PIDG 20-14 ASSY | Distrelec |
Status: | Unknown |
---|---|
Series: | CERTI-CRIMP Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | PIDG / PLASTI-GRIP 20-14AWG Terminals and Splices |
Product Range | CERTI-CRIMP Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 47387?
Additional datasheets, footprints and schematics for 47387 are listed on our Part Details page. You can also find images and similar parts to 47387 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47387 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47387 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47387 fall under?
The 47387 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47387 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47387 you can contact the distributor directly for product support, shipping queries etc.
Is the 47387 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47387 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for 47387.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47387 often in real-time on the comparison pages.
What if I can't find stock of 47387?
You can fill out our help required form which you can use to request a quote for 47387 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.