Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
45,498
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
31,012
in stock
|
Buy Now | |
Electro Enterprises
from US$0.21
|
21,571
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
20,373
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
18,232
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
10,265
in stock
|
Buy Now | |
element14
from US$0.36
|
10,265
in stock
|
Buy Now | |
Farnell
from US$0.22
|
10,265
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
8,323
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
5,323
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
3,395
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.77
|
3
in stock
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .985g |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 1.31 – 2.08mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | .844in, 21.44mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
PIDG Ring Tongue Terminal 14-16AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 16-14 6 | Heilind Electronics |
Terminal Ring Tongue, 16-14AWG, 6, Straight Closed Barrel, PIDG Series | TE Connectivity 51864 | RS Americas |
Ring Term, M3.5, #6, 2.08Mm2, 14Awg Rohs Compliant: Yes |Amp Te Connectivity 51864 | Newark Electronics |
RING TERM, M3.5, #6, 2.08MM2, 14AWG | element14 |
Terminals RING 16-14AWG #6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 16-14 6 | Distrelec |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring terminal,PIDG,16-14 AWG, M3.5, blue | RS |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 51864?
Additional datasheets, footprints and schematics for 51864 are listed on our Part Details page. You can also find images and similar parts to 51864 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51864 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51864 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51864 fall under?
The 51864 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51864 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51864 you can contact the distributor directly for product support, shipping queries etc.
Is the 51864 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51864 have stock available?
Authorised distributors including Powell Electronics, Avnet America, Electro Enterprises, Heilind Electronics and RS Americas have stock available or on a lead time for 51864.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51864 often in real-time on the comparison pages.
What if I can't find stock of 51864?
You can fill out our help required form which you can use to request a quote for 51864 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.