Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.36 |
4,000
|
Buy Now | |
Heilind Electronics | US$0.31 |
25,741
|
Buy Now | |
Farnell | US$0.27 |
11,296
|
Buy Now | |
Newark Electronics | US$0.29 |
11,296
|
Buy Now | |
element14 | US$0.22 |
11,296
|
Buy Now | |
TE Store | US$0.45 |
11,179
|
Buy Now | |
Heilind Electronics Asia | US$0.31 |
5,148
|
Buy Now | |
Rapid Electronics | US$0.32 |
2,570
|
Buy Now | |
Distrelec | US$0.27 |
2,550
|
Buy Now | |
Avnet America | US$0.20 |
678
|
Buy Now | |
Boersig | US$0.22 |
616
|
Buy Now | |
Chip One Stop | US$0.34 |
20
|
Buy Now | |
Future Electronics | US$0.20 |
-
|
Buy Now | |
RS Americas | US$0.38 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Insulation Sleeve Color | Blue |
Weight per Piece | .796g |
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Overall Length | .8252in, 20.96mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-043 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG R 16-14 8 | Heilind Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, BLUE | Farnell |
Terminal, Ring Tongue, #8, Crimp, Blue | Newark Electronics |
TERMINAL,PG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 328527 | Internal Number: 328527 | TE Connectivity | TE Store |
Ring terminal, PLASTI-GRIP, blue, M4 | RS |
Terminals RING 14-16 AWG #8 | Rapid Electronics |
TE Connectivity - AMP PLASTI-GRIP Ring Terminal 2.62mm2 | Distrelec |
Ring Tongue Terminal 14-16AWG 20.96mm 7.92mm Tin Loose Piece | Avnet America |
Plasti-Grip 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PLASTI-GRIP TERM VINL, TERMINAL, PG R 16-14 8 | TE Connectivity 328527 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 328527?
Additional datasheets, footprints and schematics for 328527 are listed on our Part Details page. You can also find images and similar parts to 328527 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328527 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328527 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328527 fall under?
The 328527 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328527 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328527 you can contact the distributor directly for product support, shipping queries etc.
Is the 328527 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328527 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Newark Electronics, element14 and TE Store have stock available or on a lead time for 328527.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328527 often in real-time on the comparison pages.
What if I can't find stock of 328527?
You can fill out our help required form which you can use to request a quote for 328527 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.