Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
3,644
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
5,999
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
5,999
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
5,999
in stock
|
Buy Now | |
TE Store
from US$0.62
|
5,404
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
3,644
in stock
|
Buy Now | |
element14
from US$0.37
|
3,644
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
983
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
852
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
71
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .945g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Overall Length | 18.7mm, .737in |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | .19in, 4.82mm |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Shape Description | SPADE-024 |
Sealable | No |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TE 320863 PIDG Terminal Spade Flanged M5 Stud Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP Solistrand Terminal SPD FLG 2mm2 %2310 | Distrelec |
TERMINAL,PIDG SPD FLG 16-14 10 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Flange Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 320863 | Internal Number: 320863 | TE Connectivity | TE Store |
Terminal, Spade Tongue, #10, Blue | Newark Electronics |
TERMINAL, SPADE TONGUE, #10, BLUE | element14 |
PIDG Series Insulated Crimp Spade Connector 16 - 14 AWG M5 Blue Nylon | TE Connectivity 320863 | RS Americas |
TERMINAL,PIDG SPD FLG 16-14 10 | Heilind Electronics |
Spade Tongue Terminal 14-16AWG 19.5mm 7.47mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 320863?
Additional datasheets, footprints and schematics for 320863 are listed on our Part Details page. You can also find images and similar parts to 320863 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320863 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320863 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320863 fall under?
The 320863 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320863 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320863 you can contact the distributor directly for product support, shipping queries etc.
Is the 320863 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320863 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 320863.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320863 often in real-time on the comparison pages.
What if I can't find stock of 320863?
You can fill out our help required form which you can use to request a quote for 320863 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.