Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.66
|
No stock
|
Buy Now | |
TE Store
from US$1.02
|
324
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 1.236g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Overall Length | 26.26mm, 1.034in |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | SPADE-020 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 325199 | Internal Number: 325199 | TE Connectivity | TE Store |
Terminals Terminal Pidg Spd 16 Rohs Compliant: Yes |Amp Te Connectivity 325199 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 26.26mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spd 16-14 8 | TE Connectivity 325199 | RS Americas |
TE Connectivity - AMP TERMINALPIDG SPD 16-14 8 | Distrelec |
TERMINAL,PIDG SPD 16-148 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 325199?
Additional datasheets, footprints and schematics for 325199 are listed on our Part Details page. You can also find images and similar parts to 325199 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325199 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325199 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325199 fall under?
The 325199 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325199 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325199 you can contact the distributor directly for product support, shipping queries etc.
Is the 325199 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325199 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 325199.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325199 often in real-time on the comparison pages.
What if I can't find stock of 325199?
You can fill out our help required form which you can use to request a quote for 325199 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.