Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0328998-0,
D74476-000 |
Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.46 |
3,800
|
Buy Now | |
Heilind Electronics | US$0.44 |
29,363
|
Buy Now | |
Newark Electronics | US$0.41 |
11,916
|
Buy Now | |
Farnell | US$0.35 |
11,669
|
Buy Now | |
element14 | US$0.32 |
11,027
|
Buy Now | |
Chip One Stop | US$0.31 |
7,272
|
Buy Now | |
Rapid Electronics | US$0.42 |
7,060
|
Buy Now | |
Heilind Electronics Asia | US$0.44 |
5,872
|
Buy Now | |
Electro Enterprises | US$0.24 |
4,712
|
Buy Now | |
RS Americas | US$0.47 |
4,500
|
Buy Now | |
Powell Electronics | US$0.36 |
3,105
|
Buy Now | |
TE Store | US$0.59 |
701
|
Buy Now | |
Transfer Multisort Elektronik | US$0.26 |
680
|
Buy Now | |
Future Electronics | US$0.28 |
3
|
Buy Now | |
Avnet America | US$0.26 |
-
|
Buy Now | |
Boersig | US$0.27 |
-
|
Buy Now | |
Distrelec | US$0.33 |
-
|
Buy Now | |
TTI Europe | US$0.27 |
-
|
Buy Now | |
Sager | US$0.29 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | 1.305g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.078in, 27.38mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .328in, 8.33mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 5/16", 14Awg | Newark Electronics |
TE 328998 PIDG Terminal Ring M8 Stud Tin 16-14AWG Blue | Rapid Electronics |
Terminal Ring Tongue, 16-14AWG, Blue, Stud Size 5/16, Amp Series | TE Connectivity 328998 | RS Americas |
Ring terminal, PIDG,blue, AWG 16-14, M8 | RS |
TERMINAL,PIDG R 16-14 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 328998 | Internal Number: 328998 | Alias Number: AMPS-0-0328998-0 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
PIDG Style 16-14 AWG Closed Barrel Insulated Straight Terminal | Future Electronics |
PIDG Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
TE Connectivity Ring Terminal, Blue, 1.04 ... 2.62mm² | Distrelec |
Terminals NYLON RNG 16-14 5/16 | Sager |
TERMINAL,PIDG R 16-14 5-16 | Power and Signal Group |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 328998?
Additional datasheets, footprints and schematics for 328998 are listed on our Part Details page. You can also find images and similar parts to 328998 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328998 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328998 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328998 fall under?
The 328998 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328998 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328998 you can contact the distributor directly for product support, shipping queries etc.
Is the 328998 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328998 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for 328998.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328998 often in real-time on the comparison pages.
What if I can't find stock of 328998?
You can fill out our help required form which you can use to request a quote for 328998 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.