Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0320574-0,
2-14492-1140, A62994-000 |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.24 |
5,200
|
Buy Now | |
Heilind Electronics | US$0.25 |
23,653
|
Buy Now | |
Newark Electronics | US$0.23 |
9,941
|
Buy Now | |
Rapid Electronics | US$0.36 |
6,500
|
Buy Now | |
Chip One Stop | US$0.19 |
6,500
|
Buy Now | |
Distrelec | US$0.27 |
6,500
|
Buy Now | |
Electro Enterprises | US$0.15 |
6,322
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
3,942
|
Buy Now | |
Farnell | US$0.37 |
1,598
|
Buy Now | |
element14 | US$0.34 |
1,598
|
Buy Now | |
RS Americas | US$0.20 |
827
|
Buy Now | |
Boersig | US$0.30 |
814
|
Buy Now | |
TE Store | US$0.34 |
310
|
Buy Now | |
Transfer Multisort Elektronik | US$0.26 |
151
|
Buy Now | |
Future Electronics | US$0.16 |
15
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
TTI Europe | US$0.22 |
-
|
Buy Now | |
Sager | US$0.17 |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 1.016g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 4.82mm, .19in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter | .106 – .15in, 2.68 – 3.81mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 21.62mm, .851in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 10 | Heilind Electronics |
Terminal, Ring Tongue, #10, Crimp, Blue | Newark Electronics |
Terminals TERMINAL R 16-14 10 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 16-14 10 | Distrelec |
Ring terminal,PIDG,blue, AWG 16-14, M4.5 | RS |
TERMINAL, RING TONGUE, #10, 14AWG, BLU | Farnell |
Terminal Ring Tongue, 16-14AWG, Blue, Stud Size 10, Amp Series | TE Connectivity 320574 | RS Americas |
TERMINAL,PIDG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 320574 | Internal Number: 320574 | Alias Number: 2-14492-1140 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Where can I find additional details, specifications and documents for a 320574?
Additional datasheets, footprints and schematics for 320574 are listed on our Part Details page. You can also find images and similar parts to 320574 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320574 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320574 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320574 fall under?
The 320574 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320574 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320574 you can contact the distributor directly for product support, shipping queries etc.
Is the 320574 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320574 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 320574.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320574 often in real-time on the comparison pages.
What if I can't find stock of 320574?
You can fill out our help required form which you can use to request a quote for 320574 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.