Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0324159-0,
D97987-000 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
10,221
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
10,221
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
10,131
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
9,627
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
7,473
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
2,026
in stock
|
Buy Now | |
Boersig
from US$0.56
|
753
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
395
in stock
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.31
|
-
|
Buy Now | |
Electro Enterprises
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .856g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Stud Diameter | 3.02mm, .119in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 17.86mm, .703in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | M2.5, #4 |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Operating Temperature Range | 150°C, 302°F |
TERM RING PIDG 16-14 #4 | Rapid Electronics |
TERMINAL PIDG R 16-14 4 MS25036-152 | Heilind Electronics |
PIDG Ring Tongue Terminal 14-16AWG 17.86mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, #4, Crimp, Blue | Newark Electronics |
Terminal Ring Tongue, 16-14 Awg, Blue, Stud Size 4, PIDG Series | TE Connectivity 324159 | RS Americas |
TERMINAL CONNECTOR RING TONGUE | element14 |
Terminal, Ring | Carlton-Bates |
RING TONGUE TERMINAL M2.5 BLUE | TTI Europe |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 324159?
Additional datasheets, footprints and schematics for 324159 are listed on our Part Details page. You can also find images and similar parts to 324159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324159 fall under?
The 324159 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324159 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324159 you can contact the distributor directly for product support, shipping queries etc.
Is the 324159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324159 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Avnet America and Powell Electronics have stock available or on a lead time for 324159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324159 often in real-time on the comparison pages.
What if I can't find stock of 324159?
You can fill out our help required form which you can use to request a quote for 324159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.