Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0052955-1,
A47979-000 |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Brass |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 3.56mm, .14in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Overall Length | 20.599mm, .811in |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | SPADE-029 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
Spring Spade Terminal 14-16AWG 20.6mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, Pg Spr Spd 16-14 6 | TE Connectivity 8-52955-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-52955-1?
Additional datasheets, footprints and schematics for 8-52955-1 are listed on our Part Details page. You can also find images and similar parts to 8-52955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-52955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-52955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-52955-1 fall under?
The 8-52955-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-52955-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-52955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-52955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-52955-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 8-52955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-52955-1 often in real-time on the comparison pages.
What if I can't find stock of 8-52955-1?
You can fill out our help required form which you can use to request a quote for 8-52955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.