Prices starting from US$0.92
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.63 |
184
|
Buy Now | |
Heilind Electronics | US$1.32 |
11,929
|
Buy Now | |
Heilind Electronics Asia | US$1.32 |
2,386
|
Buy Now | |
Farnell | US$0.95 |
2,161
|
Buy Now | |
element14 | US$1.12 |
1,871
|
Buy Now | |
Newark Electronics | US$1.06 |
1,728
|
Buy Now | |
Rapid Electronics | US$1.69 |
740
|
Buy Now | |
Chip One Stop | US$1.42 |
390
|
Buy Now | |
Distrelec | US$1.45 |
350
|
Buy Now | |
Future Electronics | US$1.00 |
-
|
Buy Now | |
Avnet America | US$0.92 |
-
|
Buy Now | |
RS Americas | US$1.08 |
-
|
Buy Now | |
Boersig | US$1.19 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Blue |
Weight per Piece | 1.658g |
Stripe Color | Blue |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .5in, 12.7mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.04 – 2mm² |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | 1.355in, 34.4mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Stud Size | M12, 1/2 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 1/2 | Heilind Electronics |
TERMINAL, RING TONGUE, 1/2", BLU, 14AWG | Farnell |
Terminal, Ring Tongue, 1/2In, Crimp Blue | Newark Electronics |
Terminals TERMINAL PIDG R 16-1 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R 16-14 1/2 Terminals TERM | Distrelec |
Ring Terminal, 16-14AWG, PIDG, 1/2 | RS |
Ring Tongue Terminal 14-16AWG 32.84mm 18.11mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 16-14 1/2 | TE Connectivity 328976 | RS Americas |
TERMINAL,PIDG R 16-14 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 328976?
Additional datasheets, footprints and schematics for 328976 are listed on our Part Details page. You can also find images and similar parts to 328976 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328976 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328976 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328976 fall under?
The 328976 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328976 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328976 you can contact the distributor directly for product support, shipping queries etc.
Is the 328976 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328976 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, element14 and Newark Electronics have stock available or on a lead time for 328976.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328976 often in real-time on the comparison pages.
What if I can't find stock of 328976?
You can fill out our help required form which you can use to request a quote for 328976 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.