Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165075-0,
F02678-000 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,800
in stock
|
Buy Now | |
TE Store
from US$0.45
|
10,975
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
7,610
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
6,690
in stock
|
Buy Now | |
element14
from US$0.22
|
3,349
in stock
|
Buy Now | |
Farnell
from US$0.22
|
3,349
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
219
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
199
in stock
|
Buy Now | |
Boersig
from US$0.22
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$471.81
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | Vinyl |
---|---|
Sleeve Material | PVC |
Double Wire | No |
Plating Material | Copper, Tin |
Insulation Material | PVC |
Insulation Color | Blue |
Pin Type | Formed |
Terminal Orientation | Straight |
Pin Diameter | 1.78mm, .07in |
Terminal & Splice Type | Pin |
Terminal Type | Wire Pin |
Pin Style | Round |
Terminal Length | 6.7mm, .26in |
Accepts Wire Insulation Diameter Range | 2.92 – 4.83mm, .115 – .19in |
Wire Size | 1 – 2.5mm², 2050 – 5180CMA, 16 – 14AWG |
Material Thickness | .031in, .79mm |
DIN Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter (Max) | .195in, 4.95mm |
Overall Length | .813in, 20.65mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Box |
Shape Description | WIRE PIN-001 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Discrete Wire |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
P.G. WIRE PIN 16-14 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .115 – .19 in .195 in Compatible Insulation Diameter Range: 2.92 – 4.83 mm 4.95 mm Wire Pin 1.78 mm .07" .115 – .19" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165075 | Internal Number: 165075 | Alias Number: AMPS-0-0165075-0 | TE Connectivity | TE Store |
TE 165075 Plasti-grip Terminal Wire Pin Short Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP P.G. WIRE PIN 16-14 | Distrelec |
Wire pin, PLASTI-GRIP, blue, 4.95mm dia. | RS |
TERMINAL, PIN, 17-13AWG, CRIMP, BLU | element14 |
Terminal, Pin, 1.8Mm, 16-14Awg, Blu | Newark Electronics |
Tip: wire pin | Transfer Multisort Elektronik |
Wire Pin 14-16AWG PIN 20.7mm Tin Loose Piece | Avnet America |
TERMINAL WIRE PIN AWG16-14 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor, Flow, 1.5-20GPM, 316SS, 1/2" NPT Female, 4.5-24VDC | Gems Sensors 165075 | RS Americas |
Where can I find additional details, specifications and documents for a 165075?
Additional datasheets, footprints and schematics for 165075 are listed on our Part Details page. You can also find images and similar parts to 165075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165075 fall under?
The 165075 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165075 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165075 you can contact the distributor directly for product support, shipping queries etc.
Is the 165075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165075 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and element14 have stock available or on a lead time for 165075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165075 often in real-time on the comparison pages.
What if I can't find stock of 165075?
You can fill out our help required form which you can use to request a quote for 165075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.