Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0130126-0,
D87005-000 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
1,870
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
6,010
units
|
Buy Now |
![]() |
element14 |
4,530
units
|
Buy Now |
![]() |
Newark Electronics |
4,280
units
|
Buy Now |
![]() |
Arrow Electronics |
3,000
units
|
Buy Now |
![]() |
TTI Europe |
2,000
units
|
Buy Now |
![]() |
Sorelec |
1,500
units
|
Buy Now |
![]() |
Chip One Stop |
1,099
units
|
Buy Now |
![]() |
Rapid Electronics |
1,099
units
|
Buy Now |
![]() |
Boersig |
11
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
TE Store |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Tongue Thickness | .031in, .79mm |
Overall Length | 27.9mm, 1.098in |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | .25in, 6.35mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 194°F, 90°C |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL, RING TONGUE, 1/4", 14AWG, BLU | Newark Electronics |
TE 130126 Plasti-grip Terminal Ring M6 Stud Tin 16-14AWG Blue | Rapid Electronics |
Ring Tongue Terminal 14-16AWG 27.9mm 11.9mm Tin Loose Piece | Avnet America |
Special Order: PG RING Ring & Spade Terminal Type: Ring Tongue Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Ring Tongue 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminals & Spade Terminal | Part Number: 130126 | Internal Number: 130126 | Alias Number: AMPS-0-0130126-0 | TE Connectivity | TE Store |
TE Connectivity - AMP PG RING | Distrelec |
PLASTI-GRIP SERinsulated Tin Plated Crimp Ring Term,6.35mm Stud Size,16 to 14AWG | Allied Electronics |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130126?
Additional datasheets, footprints and schematics for 130126 are listed on our Part Details page. You can also find images and similar parts to 130126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130126 fall under?
The 130126 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130126 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130126 you can contact the distributor directly for product support, shipping queries etc.
Is the 130126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130126 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, element14, Newark Electronics and Arrow Electronics have stock available or on a lead time for 130126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130126 often in real-time on the comparison pages.
What if I can't find stock of 130126?
You can fill out our help required form which you can use to request a quote for 130126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.