Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-0160313-2,
5L-4541-002-83, 331498-000 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
25,050
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
87,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
46,441
in stock
|
Buy Now | |
element14
from US$0.34
|
46,441
in stock
|
Buy Now | |
Farnell
from US$0.36
|
46,441
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
31,456
in stock
|
Buy Now | |
TE Store
from US$0.72
|
15,567
in stock
|
Buy Now | |
Boersig
from US$0.35
|
12,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
9,677
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
1,000
in stock
|
Buy Now | |
SOS electronic
from US$0.37
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
306
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Closed |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Overall Length | 23.2mm, .913in |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 1980 – 4914CMA |
Mating Tab Width | .25in, 6.35mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insertion Force | Normal |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Operating Temperature Range | 105°C, 221°F |
250 PIDG FASTON REC AWG17-13 | TTI Europe |
Female Quick Disconnect, 6.3Mm, 13Awg | Newark Electronics |
CRIMP TERMINAL, FEMALE, BLUE | element14 |
Terminals 250 PIDG FASTON REC | Rapid Electronics |
Blue plastigrip female receptacle,0.25in | RS |
250 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Wire Size: 1980 – 4914 CMA Mating Tab Width: 6.35 mm Receptacle 17 – 13 AWG 1 – 2.5 mm² 1980 – 4914 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 9-160313-2 | Internal Number: 9-160313-2 | Alias Number: 331498-000 | TE Connectivity | TE Store |
PIDG AWG 17-13 Receptacle | Future Electronics |
FASTON Receptacle 6,35x0,81 Insulated Blue 1,0-2,5mm2 Brass/Sn | SOS electronic |
Terminal: flat | Transfer Multisort Elektronik |
PIDG Quick Disconnect Terminal 13.5-17AWG RCP 23.7mm 7.6mm Tin Loose Piece | Avnet Abacus |
250 PIDG Faston Rec | TE Connectivity 9-160313-2 | RS Americas |
TE Connectivity Spade Connector, Partially Insulated, 1 ... 2.5mm², Socket | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.6mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 9-160313-2?
Additional datasheets, footprints and schematics for 9-160313-2 are listed on our Part Details page. You can also find images and similar parts to 9-160313-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160313-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160313-2 fall under?
The 9-160313-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160313-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160313-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160313-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160313-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 9-160313-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160313-2 often in real-time on the comparison pages.
What if I can't find stock of 9-160313-2?
You can fill out our help required form which you can use to request a quote for 9-160313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.