Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0160213-0,
073326-000 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
664
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
664
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
664
in stock
|
Buy Now | |
Distrelec
from US$0.80
|
664
in stock
|
Buy Now | |
Carlton-Bates
from US$156.56
|
129
in stock
|
Buy Now | |
RS Americas
from US$151.81
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Sager
from US$137.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .185g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight, Flanged |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Stud Diameter | 5mm, .197in |
Overall Length | 19.02mm, .7488in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | SPADE-021 |
Wire/Cable Type | Regular Wire |
Stud Size | M5 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 649°F, 343°C |
Terminals Spade Flanged 16-14 Awg |Amp Te Connectivity 160213 | Newark Electronics |
Terminals SPADE FLANGED 16-14 AWG | Rapid Electronics |
TE Connectivity P.G. SPADE FLG Terminals SPADE FLANGED 1 | Distrelec |
Flanged Spade Tongue Terminal 14-16AWG 20.34mm 7.46mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rated Current | 175A |
---|---|
Rated Voltage | 600V |
No. of Poles | 3 Pole |
Line Side Connections Per Pole | 1 |
Line Side Connection Method | Screw |
Load Side Connection Method | Screw |
RoHS Compliant | Yes |
Power Terminal Block, 3 Poles Per Block, 2/0-14 Primary, 4-14 Secondary Conductor, CU/AL, 600V | Carlton-Bates |
PWR TERM.BLK 24PK | Bussmann by Eaton 16021-3 | RS Americas |
Where can I find additional details, specifications and documents for a 160213?
Additional datasheets, footprints and schematics for 160213 are listed on our Part Details page. You can also find images and similar parts to 160213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160213 fall under?
The 160213 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160213 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160213 you can contact the distributor directly for product support, shipping queries etc.
Is the 160213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160213 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Carlton-Bates have stock available or on a lead time for 160213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160213 often in real-time on the comparison pages.
What if I can't find stock of 160213?
You can fill out our help required form which you can use to request a quote for 160213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.