Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034164-0,
F48382-000 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
2,805
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
10,731
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
3,371
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,805
in stock
|
Buy Now | |
element14
from US$0.27
|
2,805
in stock
|
Buy Now | |
TE Store
from US$0.54
|
2,646
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
1,901
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
536
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
536
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.227g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.91mm |
Overall Length | 1.25in, 31.7mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-043 |
Stud Size | 3/8 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 3/8 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 31.7mm 13.49mm Tin Loose Piece | Avnet Asia |
Teminal Ring Tongue, 16-14AWG, 3/8 Straight Closed Barrel, PlastiGrip Series | TE Connectivity 34164 | RS Americas |
Terminal, Ring Tongue, 3/8In, Crimp Blue | Newark Electronics |
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE | element14 |
TERMINAL,PG R 16-14 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34164 | Internal Number: 34164 | Alias Number: AMPS-0-0034164-0 | TE Connectivity | TE Store |
Terminals PVC-RING 16-15 BLU #3/8 | Rapid Electronics |
TERMINAL,PG R 16-14 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 34164?
Additional datasheets, footprints and schematics for 34164 are listed on our Part Details page. You can also find images and similar parts to 34164 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34164 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34164 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34164 fall under?
The 34164 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34164 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34164 you can contact the distributor directly for product support, shipping queries etc.
Is the 34164 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34164 have stock available?
Authorised distributors including Heilind Electronics, Avnet Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 34164.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34164 often in real-time on the comparison pages.
What if I can't find stock of 34164?
You can fill out our help required form which you can use to request a quote for 34164 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.