Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C85072-000,
AMP-0-0052936-0 |
Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.08 |
1,352
|
Buy Now | |
RS Americas | US$0.23 |
46,749
|
Buy Now | |
Heilind Electronics | US$0.34 |
38,646
|
Buy Now | |
Heilind Electronics Asia | US$0.34 |
7,729
|
Buy Now | |
Powell Electronics | US$0.27 |
6,775
|
Buy Now | |
TE Store | US$0.45 |
4,224
|
Buy Now | |
Farnell | US$0.39 |
643
|
Buy Now | |
Newark Electronics | US$0.31 |
643
|
Buy Now | |
element14 | US$0.38 |
643
|
Buy Now | |
Rapid Electronics | US$0.33 |
500
|
Buy Now | |
Chip One Stop | US$0.44 |
500
|
Buy Now | |
Distrelec | US$0.26 |
500
|
Buy Now | |
Transfer Multisort Elektronik | US$3.26 |
32
|
Buy Now | |
Future Electronics | US$0.22 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
Boersig | US$0.23 |
-
|
Buy Now | |
TTI Europe | US$0.18 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 21.8mm, .86in |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-028 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminal Ring Spade, 16-14AWG, Blue, Stud Size 8, Amp Series | TE Connectivity 52936 | RS Americas |
TERMINAL,PIDG SPR SPD 16-14 8 | Heilind Electronics |
TERMINAL,PIDG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52936 | Internal Number: 52936 | Alias Number: AMP-0-0052936-0 | TE Connectivity | TE Store |
Spade terminal, PIDG,blue, AWG 16-14, M4 | RS |
TERMINAL, SPADE TONGUE, #8, 14AWG, BLU | Farnell |
Terminal, Spade Tongue, #8, 14Awg, Blu | Newark Electronics |
Terminals SPRING SPADE 16-14 8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 16-14 8 | Distrelec |
PIDG 16-14 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Spring Spade Terminal 14-16AWG 21.84mm 9.53mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52936?
Additional datasheets, footprints and schematics for 52936 are listed on our Part Details page. You can also find images and similar parts to 52936 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52936 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52936 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52936 fall under?
The 52936 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52936 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52936 you can contact the distributor directly for product support, shipping queries etc.
Is the 52936 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52936 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Powell Electronics and TE Store have stock available or on a lead time for 52936.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52936 often in real-time on the comparison pages.
What if I can't find stock of 52936?
You can fill out our help required form which you can use to request a quote for 52936 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.