Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F24553-000,
AMPS-0-0322994-0 |
Prices starting from US$0.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.27 |
5,735
|
Buy Now | |
TE Store | US$0.45 |
9,312
|
Buy Now | |
Chip One Stop | US$0.24 |
9,135
|
Buy Now | |
Newark Electronics | US$0.29 |
5,735
|
Buy Now | |
element14 | US$0.23 |
5,735
|
Buy Now | |
Heilind Electronics | US$0.32 |
3,989
|
Buy Now | |
RS Americas | US$0.38 |
3,606
|
Buy Now | |
Heilind Electronics Asia | US$0.32 |
931
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
Boersig | US$0.22 |
-
|
Buy Now | |
Carlton-Bates | US$0.25 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Weight per Piece | .735g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Stud Diameter | .145in, 3.68mm |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | 19.43mm, .765in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPD 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 322994 | Internal Number: 322994 | Alias Number: AMPS-0-0322994-0 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE | Farnell |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
TERMINAL,PG SPD 16-14 6 | Heilind Electronics |
Terminal Spade Tongue 16-14AWG Blue Stud Sz 6, PLASTI-GRIP Series | TE Connectivity 322994 | RS Americas |
Spade Tongue Terminal 14-16AWG 19.43mm 7.54mm Tin Loose Piece | Avnet America |
Standard Fork 600V Vinyl 16 AWG - 14 AWG Blue | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 322994?
Additional datasheets, footprints and schematics for 322994 are listed on our Part Details page. You can also find images and similar parts to 322994 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322994 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322994 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322994 fall under?
The 322994 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322994 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322994 you can contact the distributor directly for product support, shipping queries etc.
Is the 322994 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322994 have stock available?
Authorised distributors including TE Store, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 322994.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322994 often in real-time on the comparison pages.
What if I can't find stock of 322994?
You can fill out our help required form which you can use to request a quote for 322994 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.