Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0735160-0,
A40153-000 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
6,700
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
80,800
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
62,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
6,308
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
6,308
in stock
|
Buy Now | |
Boersig
from US$0.41
|
2,076
in stock
|
Buy Now | |
TE Store
from US$1.21
|
1,585
in stock
|
Buy Now | |
Conrad
from US$0.92
|
579
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
109
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
109
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,100
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 4mm, .157in |
Overall Length | 21.5mm, .846in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 6088 – 6654CMA, 12AWG, 3mm² |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Fully Insulated |
Barrel Color | Blue |
Packaging Method | Bag |
Packaging Quantity | 100 |
Wire Stop | No |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | 105°C, 221°F |
250 PIDG FAST REC AWG13-12 BL | TTI Europe |
FASTON Series AWG 13-12 Fully Insulated Cable Mount Tin Receptacle Assembly | Future Electronics |
Blu shrouded receptacle,1-2.6sq.mm wire | RS |
Product Range:Pidg Faston Series | Newark Electronics |
PIDG Quick Disconnect Terminal 12-13.5AWG RCP 21.5mm 9.3mm Tin Loose Piece | Avnet America |
TERM, RECPT, PIDG, FAST, .250, 16-14 Quick Disconnect Terminal Type: Receptacle Wire Size: 13 AWG Wire Size: 2.5 – 3 mm² Wire Size: 4933 – 5920 CMA Mating Tab Width: 6.35 mm Receptacle 13 AWG 2.5 – 3 mm² 4933 – 5920 CMA | Quick Disconnect | Part Number: 735160 | Internal Number: 735160 | Alias Number: A40153-000 | TE Connectivity | TE Store |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Terminals RCPT 13.5-12AWG .250 | Rapid Electronics |
PIDG FASTON .250 Series Insulated Crimp RECP,6.35x0.81mm,13 to 12 AWG, Tin Plated | TE Connectivity 735160 | RS Americas |
CRIMP TERMINAL, FEMALE, BLUE | element14 |
TE Connectivity - AMP 250 PIDG FAST REC | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG FASTON Series |
RoHS: | Unknown |
Product Range | PIDG FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 13AWG |
Wire Size AWG Max | 12AWG |
Insulator Colour | Blue |
Conductor Area CSA | 3mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 735160?
Additional datasheets, footprints and schematics for 735160 are listed on our Part Details page. You can also find images and similar parts to 735160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735160 fall under?
The 735160 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 735160 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735160 you can contact the distributor directly for product support, shipping queries etc.
Is the 735160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735160 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 735160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735160 often in real-time on the comparison pages.
What if I can't find stock of 735160?
You can fill out our help required form which you can use to request a quote for 735160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.