Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Double Wire | No |
Insulation Material | Vinyl |
Terminal Type | Shur-Plug |
Tab Thickness | .033in, .84mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Overall Length | 19.63mm, .773in |
Accepts Wire Insulation Diameter Range | 3 – 4.9mm, .118 – .193in |
Tab Width | .773in |
Comment | Not UL or CSA Approved or Listed. |
Barrel Color | Blue |
Packaging Method | Box |
Support Style | Insulation Support |
Bullet Terminal | Without |
Pg Shur Plug 16-14 Rohs Compliant: Yes |Amp Te Connectivity 324228 | Newark Electronics |
Shur-Plug 14-16AWG PL 19.63mm Tin Loose Piece | Avnet America |
Special Order: PG SHUR PLUG 16-14 Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.75 mm Mating Pin Diameter: .187 in Compatible Insulation Diameter Range: .193 in .118 – .193 in Compatible Insulation Diameter Range: 3 – 4.9 mm 4.9 mm Shur-Plug 4.75 mm .187" .193" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 324228 | Internal Number: 324228 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324228?
Additional datasheets, footprints and schematics for 324228 are listed on our Part Details page. You can also find images and similar parts to 324228 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324228 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324228 fall under?
The 324228 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 324228 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324228 you can contact the distributor directly for product support, shipping queries etc.
Is the 324228 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324228 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 324228.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324228 often in real-time on the comparison pages.
What if I can't find stock of 324228?
You can fill out our help required form which you can use to request a quote for 324228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.