Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .782g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | .093in, 2.36mm |
Overall Length | 16.97mm, .6681in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M2, #2 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
PIDG SERinsulated Tin Plated Crimp Ring Term, M2(#2)Stud Size,16 to 14AWG, Blue | TE Connectivity 324993 | RS Americas |
Ring Terminal, 16-14AWG, PIDG, 2 | RS |
Terminal,pidg R 16-14 2 |Amp Te Connectivity 324993 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 16.97mm 4.57mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,PIDG R 16-14 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 324993 | Internal Number: 324993 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324993?
Additional datasheets, footprints and schematics for 324993 are listed on our Part Details page. You can also find images and similar parts to 324993 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324993 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324993 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324993 fall under?
The 324993 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324993 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324993 you can contact the distributor directly for product support, shipping queries etc.
Is the 324993 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324993 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 324993.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324993 often in real-time on the comparison pages.
What if I can't find stock of 324993?
You can fill out our help required form which you can use to request a quote for 324993 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.