Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0050881-0,
A09418-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
TE Store
from US$0.61
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Stripe Color | Blue |
Weight per Piece | .894g |
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Overall Length | 20.65mm, .813in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 50881 | Internal Number: 50881 | Alias Number: A09418-000 | TE Connectivity | TE Store |
Ring terminal,16-14AWG,PIDG,6 | RS |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
PIDG Series 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 14-16AWG 20.65mm 6.35mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 16-14 6, AMP PIDG Series | TE Connectivity 50881 | RS Americas |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | element14 |
TERMINAL, RING TONGUE, #6, BLU, 14AWG | Farnell |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 50881?
Additional datasheets, footprints and schematics for 50881 are listed on our Part Details page. You can also find images and similar parts to 50881 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50881 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50881 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50881 fall under?
The 50881 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 50881 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50881 you can contact the distributor directly for product support, shipping queries etc.
Is the 50881 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50881 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 50881.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50881 often in real-time on the comparison pages.
What if I can't find stock of 50881?
You can fill out our help required form which you can use to request a quote for 50881 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.