Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
4,269
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
1,423
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
TE Store
from US$1.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Phosphor Bronze |
Overall Length | 21.6mm, .85in |
Wire Size | 1980 – 4914CMA, 1 – 2.5mm², 17 – 13AWG |
Mating Tab Width | .197in, 5mm |
Mating Tab Thickness | .8mm, .031in |
Accepts Wire Insulation Diameter Range | .157in, 4mm |
Voltage (Max) | 300V |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 500 |
Wire Stop | No |
Insulated | Yes |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
TERMINAL REC FASTON PIDG | Heilind Electronics |
Terminal Rec Faston Pidg 5 Rohs Compliant: Yes |Amp Te Connectivity 140950-1 | Newark Electronics |
PIDG Quick Disconnect Terminal 13.5-17AWG F Loose Piece | Avnet America |
Terminal Rec Faston PIDG 5 | TE Connectivity 140950-1 | RS Americas |
Special Order: TERMINAL REC FASTON PIDG 5 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .3 – 1 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 5 mm Receptacle 22 – 18 AWG .3 – 1 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 140950-1 | Internal Number: 140950-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 140950-1?
Additional datasheets, footprints and schematics for 140950-1 are listed on our Part Details page. You can also find images and similar parts to 140950-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140950-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140950-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140950-1 fall under?
The 140950-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140950-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140950-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 140950-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140950-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 140950-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140950-1 often in real-time on the comparison pages.
What if I can't find stock of 140950-1?
You can fill out our help required form which you can use to request a quote for 140950-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.