Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.83
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
TE Store
from US$0.86
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .956g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Stud Diameter | .138in, 3.51mm |
Overall Length | 21.8mm, .859in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .84mm, .033in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Shape Description | RING-092 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Splice Solis Butt 400Mcm |Amp Te Connectivity 320381 | Newark Electronics |
Terminals SPLICE SOLIS BUTT 400MCM | Rapid Electronics |
TE Connectivity TERMINAL PIDG HK 16-14 6 Terminals SPLIC | Distrelec |
Hook Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, PIDG, Hk 16-14 6 | TE Connectivity 320381 | RS Americas |
Special Order: TERMINAL,PIDG HK 16-14 6 Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Hook Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 320381 | Internal Number: 320381 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320381?
Additional datasheets, footprints and schematics for 320381 are listed on our Part Details page. You can also find images and similar parts to 320381 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320381 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320381 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320381 fall under?
The 320381 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320381 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320381 you can contact the distributor directly for product support, shipping queries etc.
Is the 320381 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320381 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 320381.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320381 often in real-time on the comparison pages.
What if I can't find stock of 320381?
You can fill out our help required form which you can use to request a quote for 320381 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.