Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-0160326-2,
E45004-000 |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | Compression |
Terminal Orientation | Straight |
Barrel Type | Closed |
Terminal Type | Receptacle |
Mating Tab Thickness | .03in, .75mm |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 1980 – 4914CMA |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Overall Length | .98in, 24.9mm |
Mating Tab Width | .312in, 7.92mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Method | Box |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
312 Pidg Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 9-160326-2 | Newark Electronics |
312 PIDG Faston Rec | TE Connectivity 9-160326-2 | RS Americas |
Quick Disconnect Terminal 13.5-17AWG F 24.4mm 9mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 9-160326-2?
Additional datasheets, footprints and schematics for 9-160326-2 are listed on our Part Details page. You can also find images and similar parts to 9-160326-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160326-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160326-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160326-2 fall under?
The 9-160326-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160326-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160326-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160326-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160326-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for 9-160326-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160326-2 often in real-time on the comparison pages.
What if I can't find stock of 9-160326-2?
You can fill out our help required form which you can use to request a quote for 9-160326-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.