Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E20814-000,
AMP-0-0035559-0 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
150
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
30,692
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
20,815
in stock
|
Buy Now | |
element14
from US$0.24
|
8,647
in stock
|
Buy Now | |
Farnell
from US$0.19
|
8,647
in stock
|
Buy Now | |
TE Store
from US$0.34
|
6,679
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
6,261
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
6,261
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
6,138
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
774
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .91g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .75in, 19.13mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 16-14 6 | Heilind Electronics |
LIQUID STORAGE, PLASTIC, 120ML, YELLOW | element14 |
TERMINAL,PIDG SPD 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 35559 | Internal Number: 35559 | Alias Number: AMP-0-0035559-0 | TE Connectivity | TE Store |
35559 Rohs Compliant: Yes |Amp Te Connectivity 35559 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 19.13mm 7.54mm Tin Loose Piece | Avnet America |
Terminal Spade Tongue 16-14AWG Blue Stud Sz 6 | TE Connectivity 35559 | RS Americas |
SPADE TONGUE TERMINAL,PIDG,M3.5,16-14AWG | RS |
PIDG Series 14-16 AWG Insulated Closed Barrel Spade Terminal | Future Electronics |
Standard Fork 300V Nylon 16 AWG - 14 AWG Blue | Carlton-Bates |
Terminals SPADE NYLON 16-14 6 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35559?
Additional datasheets, footprints and schematics for 35559 are listed on our Part Details page. You can also find images and similar parts to 35559 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35559 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35559 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35559 fall under?
The 35559 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35559 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35559 you can contact the distributor directly for product support, shipping queries etc.
Is the 35559 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35559 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, element14, Farnell and TE Store have stock available or on a lead time for 35559.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35559 often in real-time on the comparison pages.
What if I can't find stock of 35559?
You can fill out our help required form which you can use to request a quote for 35559 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.