Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.48 |
4,000
|
Buy Now | |
TE Store | US$0.65 |
8,106
|
Buy Now | |
Heilind Electronics | US$0.49 |
4,983
|
Buy Now | |
Newark Electronics | US$0.46 |
4,000
|
Buy Now | |
element14 | US$0.39 |
4,000
|
Buy Now | |
Heilind Electronics Asia | US$0.49 |
1,162
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
RS Americas | US$988.33 |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Size | 2050 â 5180CMA, 1.25 â 2mm², 16 â 14AWG |
Wire Insulation Diameter | .115 â .17in, 2.921 â 4.318mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 24.9mm, .979in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Stud Diameter | .164in, 4.17mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Shape Description | SPADE-031 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 â 14 AWG Wire Size: 1.25 â 2 mm² Wire Size: 2050 â 5180 CMA Stud Size: #8 M4 Spring Spade Terminal 16 â 14 AWG 1.25 â 2 mm² 2050 â 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52421-1 | Internal Number: 52421-1 | TE Connectivity | TE Store |
TERMINAL,PIDG SPR SPD 16-14 8 | Heilind Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE | Farnell |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
Spring Spade Terminal 14-16AWG 24.87mm 5.87mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52421-1?
Additional datasheets, footprints and schematics for 52421-1 are listed on our Part Details page. You can also find images and similar parts to 52421-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52421-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52421-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52421-1 fall under?
The 52421-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52421-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52421-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52421-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52421-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for 52421-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52421-1 often in real-time on the comparison pages.
What if I can't find stock of 52421-1?
You can fill out our help required form which you can use to request a quote for 52421-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.