Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0321233-0,
2-30733-0040, A05484-000 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
150
in stock
|
Buy Now | |
TE Store
from US$0.56
|
9,805
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
8,595
in stock
|
Buy Now | |
element14
from US$0.30
|
8,595
in stock
|
Buy Now | |
Farnell
from US$0.36
|
8,595
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
7,419
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
5,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
1,731
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Rapid Electronics
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .9g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .753in, 19.13mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | 4.34mm, .171in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Shape Description | SPADE-020 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMINAL,PIDG SPD 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 321233 | Internal Number: 321233 | Alias Number: 2-30733-0040 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE | element14 |
TERMINAL,PIDG SPD 16-14 8 | Heilind Electronics |
PIDG Series Insulated Crimp Spade Connector 16 - 14 AWG M4 Blue Nylon | TE Connectivity 321233 | RS Americas |
SPADE TERMINAL, PIDG,BLUE, AWG 16-14, M4 | RS |
Spade Tongue Terminal 14-16AWG 19.13mm 7.54mm Tin Loose Piece | Avnet America |
TE 321233 PIDG Terminal Spade M4 Stud Tin 16-14AWG Blue | Rapid Electronics |
Terminal, Standard Fork | Carlton-Bates |
TE Connectivity - AMP PIDG Ring Terminal 2mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 321233?
Additional datasheets, footprints and schematics for 321233 are listed on our Part Details page. You can also find images and similar parts to 321233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321233 fall under?
The 321233 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321233 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321233 you can contact the distributor directly for product support, shipping queries etc.
Is the 321233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321233 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 321233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321233 often in real-time on the comparison pages.
What if I can't find stock of 321233?
You can fill out our help required form which you can use to request a quote for 321233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.