Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0328849-0,
D96600-000 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
2,710
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
4,440
in stock
|
Buy Now | |
element14
from US$1.17
|
4,440
in stock
|
Buy Now | |
Farnell
from US$1.22
|
4,440
in stock
|
Buy Now | |
Heilind Electronics
from US$1.52
|
1,685
in stock
|
Buy Now | |
TE Store
from US$1.62
|
808
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.52
|
337
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
305
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
305
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
305
in stock
|
Buy Now | |
Electro Enterprises
from US$0.54
|
32
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$1.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 1.653g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Overall Length | 32.84mm, 1.2929in |
Stud Diameter | .515in, 13.08mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M12, 1/2 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 1/2", 14Awg, Blu | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", 14AWG, BLU | element14 |
Ring Terminal, 16-14AWG, PIDG, 1/2 | RS |
TERMINAL,PIDG R 16-14 1/2 | Heilind Electronics |
TERMINAL,PIDG R 16-14 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 328849 | Internal Number: 328849 | Alias Number: AMPS-0-0328849-0 | TE Connectivity | TE Store |
Terminals PIDG RING 16-14 1/2 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2.62mm2 | Distrelec |
Ring Tongue Terminal 14-16AWG 32.84mm 18.11mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 16-14 1/2 | TE Connectivity 328849 | RS Americas |
TERMINAL,PIDG R 16-14 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 328849?
Additional datasheets, footprints and schematics for 328849 are listed on our Part Details page. You can also find images and similar parts to 328849 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328849 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328849 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328849 fall under?
The 328849 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328849 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328849 you can contact the distributor directly for product support, shipping queries etc.
Is the 328849 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328849 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for 328849.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328849 often in real-time on the comparison pages.
What if I can't find stock of 328849?
You can fill out our help required form which you can use to request a quote for 328849 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.