Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.68 |
7,484
|
Buy Now | |
Powell Electronics | US$0.45 |
36,000
|
Buy Now | |
Future Electronics | US$0.36 |
30,000
|
Buy Now | |
TE Store | US$0.91 |
23,884
|
Buy Now | |
Newark Electronics | US$0.45 |
7,484
|
Buy Now | |
element14 | US$0.46 |
7,484
|
Buy Now | |
Heilind Electronics | US$0.44 |
3,750
|
Buy Now | |
Heilind Electronics Asia | US$0.44 |
1,125
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.41 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Stripe Color | Blue |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Overall Length | .92in, 23.37mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Shape Description | SPADE-029 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PLASTI-GRIP Terminals | Future Electronics |
TERMINAL,PG SPR SPD 16-14 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 53245-2 | Internal Number: 53245-2 | TE Connectivity | TE Store |
TERMINAL, SPRING SPADE, #8, BLUE | Farnell |
Terminal, Spring Spade, #8, Blue | Newark Electronics |
TERMINAL,PG SPR SPD 16-14 10 | Heilind Electronics |
Spring Spade Terminal 14-16AWG 17.7mm 7.47mm Tin Loose Piece | Avnet America |
Terminal, Pg Spr Spd 16-14 10 | TE Connectivity 53245-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Blue |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53245-2?
Additional datasheets, footprints and schematics for 53245-2 are listed on our Part Details page. You can also find images and similar parts to 53245-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53245-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53245-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53245-2 fall under?
The 53245-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53245-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53245-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53245-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53245-2 have stock available?
Authorised distributors including Powell Electronics, Future Electronics, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 53245-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53245-2 often in real-time on the comparison pages.
What if I can't find stock of 53245-2?
You can fill out our help required form which you can use to request a quote for 53245-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.