Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
4,162
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
4,162
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
4,162
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
4,162
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
2,151
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
645
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Plating Material | Tin, Phosphor Bronze |
Inspection Slot | No |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | .031in, .79mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Overall Length | .908in, 23.1mm |
Wire Insulation Diameter (Max) | 4.623mm, .182in |
Wire Insulation Diameter | 2.921 – 4.623mm, .115 – .182in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
Terminals Spring Spade 16-14 Awg #10 .182 |Amp Te Connectivity 52937-2 | Newark Electronics |
Terminals SPRING SPADE 16-14 AWG #10 .182 | Rapid Electronics |
TE Connectivity - AMP Terminal PIDG SPR SPD 16-14 10 | Distrelec |
TERMINAL,PIDG SPR SPD 16-14 10 | Heilind Electronics |
Spring Spade Terminal 14-16AWG 23.06mm 10.31mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 16-14 10 | TE Connectivity 52937-2 | RS Americas |
TERM, PIDG, SPR SPD, 16-14, #10 | Boersig |
Where can I find additional details, specifications and documents for a 52937-2?
Additional datasheets, footprints and schematics for 52937-2 are listed on our Part Details page. You can also find images and similar parts to 52937-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52937-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52937-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52937-2 fall under?
The 52937-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52937-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52937-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52937-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52937-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 52937-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52937-2 often in real-time on the comparison pages.
What if I can't find stock of 52937-2?
You can fill out our help required form which you can use to request a quote for 52937-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.